Capital Lighting, Inc. 1829-02-04 Exterior -Ceiling Mount 403065

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Close to Ceiling Light UPC: 093185042712 Category: Outdoor Ceiling Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Close to Ceiling Light UPC: 093185042712 Category: Outdoor Ceiling Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1829-02-04 Exterior -Ceiling Mount - 403065 - Capital Lighting, Inc.
Columbus, OH, USA
1829-02-04 Exterior -Ceiling Mount
403065
1829-02-04 Exterior -Ceiling Mount 403065
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Close to Ceiling Light UPC: 093185042712 Category: Outdoor Ceiling Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Outdoor Close to Ceiling Light
UPC: 093185042712
Category: Outdoor Ceiling Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403065
Product Name 1829-02-04 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details