Capital Lighting, Inc. 2981-BK Exterior -Wall Mount 403054

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Length 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 46335868816 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Length 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 46335868816 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2981-BK Exterior -Wall Mount - 403054 - Capital Lighting, Inc.
Columbus, OH, USA
2981-BK Exterior -Wall Mount
403054
2981-BK Exterior -Wall Mount 403054
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Length 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Lantern UPC: 46335868816 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Length 19.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Wall Lantern
UPC: 46335868816
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403054
Product Name 2981-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details