Capital Lighting, Inc. 1820-01-04 Exterior -Wall Mount 403048

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Extension: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042569 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Extension: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042569 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1820-01-04 Exterior -Wall Mount - 403048 - Capital Lighting, Inc.
Columbus, OH, USA
1820-01-04 Exterior -Wall Mount
403048
1820-01-04 Exterior -Wall Mount 403048
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Extension: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042569 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.75
Extension: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185042569
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403048
Product Name 1820-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details