Capital Lighting, Inc. 1814-01-04 Exterior -Wall Mount 403043

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042453 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042453 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1814-01-04 Exterior -Wall Mount - 403043 - Capital Lighting, Inc.
Columbus, OH, USA
1814-01-04 Exterior -Wall Mount
403043
1814-01-04 Exterior -Wall Mount 403043
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042453 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.25
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185042453
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403043
Product Name 1814-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details