Capital Lighting, Inc. 1816-01-04 Exterior -Hanging 403040

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Pendant UPC: 093185042477 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Pendant UPC: 093185042477 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1816-01-04 Exterior -Hanging - 403040 - Capital Lighting, Inc.
Columbus, OH, USA
1816-01-04 Exterior -Hanging
403040
1816-01-04 Exterior -Hanging 403040
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Outdoor Pendant UPC: 093185042477 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Outdoor Pendant
UPC: 093185042477
Category: Outdoor Pendants
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403040
Product Name 1816-01-04 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details