Capital Lighting, Inc. 2100-09-32 Large Chandeliers-Glass Shade 403038

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 093185029935 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 093185029935 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2100-09-32 Large Chandeliers-Glass Shade - 403038 - Capital Lighting, Inc.
Columbus, OH, USA
2100-09-32 Large Chandeliers-Glass Shade
403038
2100-09-32 Large Chandeliers-Glass Shade 403038
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 093185029935 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 40.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Product Name: Nine Light Chandelier
UPC: 093185029935
Category: Chandeliers
Glass: Mica Flake
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403038
Product Name 2100-09-32 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details