Capital Lighting, Inc. 20016-02-55 Flush Mounts-Bowl Style 403033

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008374 Category: Fluorescent Indoor Lighting Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008374 Category: Fluorescent Indoor Lighting Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20016-02-55 Flush Mounts-Bowl Style - 403033 - Capital Lighting, Inc.
Columbus, OH, USA
20016-02-55 Flush Mounts-Bowl Style
403033
20016-02-55 Flush Mounts-Bowl Style 403033
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount Ceiling Light UPC: 093185008374 Category: Fluorescent Indoor Lighting Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.50
Bulb
Type: PLC
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185008374
Category: Fluorescent Indoor Lighting
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403033
Product Name 20016-02-55 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details