Capital Lighting, Inc. 1257S-PW-AL Flush Mounts-Bowl Style 403021

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 46335863255 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 46335863255 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1257S-PW-AL Flush Mounts-Bowl Style - 403021 - Capital Lighting, Inc.
Columbus, OH, USA
1257S-PW-AL Flush Mounts-Bowl Style
403021
1257S-PW-AL Flush Mounts-Bowl Style 403021
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 46335863255 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Flush Mount
UPC: 46335863255
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403021
Product Name 1257S-PW-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details