Capital Lighting, Inc. 1120-811A1 Fans-Light Kits 402784

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Ind Scvo Cfl Bwl Category: Light Kit Glass: Amber Stone Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Ind Scvo Cfl Bwl Category: Light Kit Glass: Amber Stone Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1120-811A1 Fans-Light Kits - 402784 - Capital Lighting, Inc.
Columbus, OH, USA
1120-811A1 Fans-Light Kits
402784
1120-811A1 Fans-Light Kits 402784
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Ind Scvo Cfl Bwl Category: Light Kit Glass: Amber Stone Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 8.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Toasted Sienna
Product Name: Two Light Ind Scvo Cfl Bwl
Category: Light Kit
Glass: Amber Stone
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402784
Product Name 1120-811A1 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details