Capital Lighting, Inc. AJL-0106 Lamps-Table Lamps 402687

Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brown Metal Crackle Product Name: Metallic Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brown Metal Crackle Product Name: Metallic Gold Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0106 Lamps-Table Lamps - 402687 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0106 Lamps-Table Lamps
402687
AJL-0106 Lamps-Table Lamps 402687
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brown Metal Crackle Product Name: Metallic Gold Shade

PRODUCT DETAILS / SPECS
Height: 40.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Brown Metal Crackle
Product Name: Metallic Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402687
Product Name AJL-0106 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details