Capital Lighting, Inc. AJL-0117 Lamps-Table Lamps 402686

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Wood with Gold Product Name: Dark Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Wood with Gold Product Name: Dark Gold Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0117 Lamps-Table Lamps - 402686 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0117 Lamps-Table Lamps
402686
AJL-0117 Lamps-Table Lamps 402686
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Wood with Gold Product Name: Dark Gold Shade

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Wood with Gold
Product Name: Dark Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402686
Product Name AJL-0117 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details