PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Oiled Bronze
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 11.5
Blade span: 52
Blade type: Pointed Tip
Electricity Use: 69
Speeds: 180/120/63 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5152
Airflow Efficienty: 75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 402645 |
| Product Name | 77525-86 Fans-Ceiling Fans |