Capital Lighting, Inc. AJC-8599 Large Chandeliers-Glass Shade 402614

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 41.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Gold Product Name: Light Seeded Glass
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 41.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Gold Product Name: Light Seeded Glass

Suppliers

Company
Product
Description
Supplier Links
AJC-8599 Large Chandeliers-Glass Shade - 402614 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8599 Large Chandeliers-Glass Shade
402614
AJC-8599 Large Chandeliers-Glass Shade 402614
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 41.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Gold Product Name: Light Seeded Glass

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Gold
Product Name: Light Seeded Glass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402614
Product Name AJC-8599 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details