Capital Lighting, Inc. 3966-BA3 FB Bathroom Fixtures-Three Lights 402575

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fired Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 15.25``Wx6``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fired Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 15.25``Wx6``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3966-BA3 FB Bathroom Fixtures-Three Lights - 402575 - Capital Lighting, Inc.
Columbus, OH, USA
3966-BA3 FB Bathroom Fixtures-Three Lights
402575
3966-BA3 FB Bathroom Fixtures-Three Lights 402575
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fired Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Birch Safety Listing: Damp Canopy: 15.25``Wx6``H Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Fired Bronze
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Birch
Safety Listing: Damp
Canopy: 15.25``Wx6``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402575
Product Name 3966-BA3 FB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details