Capital Lighting, Inc. 3966-363 FB Large Chandeliers-Glass Shade 402574

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 55.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Fired Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 10``Dx1.75``E Chain: 12` Wire: 15`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 55.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Fired Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 10``Dx1.75``E Chain: 12` Wire: 15`

Suppliers

Company
Product
Description
Supplier Links
3966-363 FB Large Chandeliers-Glass Shade - 402574 - Capital Lighting, Inc.
Columbus, OH, USA
3966-363 FB Large Chandeliers-Glass Shade
402574
3966-363 FB Large Chandeliers-Glass Shade 402574
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 55.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Fired Bronze Product Name: Three Tier Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 10``Dx1.75``E Chain: 12` Wire: 15`

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 55.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Fired Bronze
Product Name: Three Tier Chandelier
Category: Chandelier
Glass: Birch
Safety Listing: Dry
Canopy: 10``Dx1.75``E
Chain: 12`
Wire: 15`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402574
Product Name 3966-363 FB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details