Capital Lighting, Inc. 3966-6 FB Mid. Chandeliers-Glass Up 402573

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Fired Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Fired Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
3966-6 FB Mid. Chandeliers-Glass Up - 402573 - Capital Lighting, Inc.
Columbus, OH, USA
3966-6 FB Mid. Chandeliers-Glass Up
402573
3966-6 FB Mid. Chandeliers-Glass Up 402573
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Fired Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 7``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Fired Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Birch
Safety Listing: Dry
Canopy: 7``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402573
Product Name 3966-6 FB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details