Capital Lighting, Inc. 4002-BA3 RSB Bathroom Fixtures-Three Lights 402567

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Riffled Tannin Safety Listing: Damp Canopy: 8``Wx4.25``WX.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Riffled Tannin Safety Listing: Damp Canopy: 8``Wx4.25``WX.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
4002-BA3 RSB Bathroom Fixtures-Three Lights - 402567 - Capital Lighting, Inc.
Columbus, OH, USA
4002-BA3 RSB Bathroom Fixtures-Three Lights
402567
4002-BA3 RSB Bathroom Fixtures-Three Lights 402567
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Riffled Tannin Safety Listing: Damp Canopy: 8``Wx4.25``WX.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Russet Bronze
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Riffled Tannin
Safety Listing: Damp
Canopy: 8``Wx4.25``WX.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402567
Product Name 4002-BA3 RSB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details