Capital Lighting, Inc. 4002-M1L RSB Mini Pendants-Chain 402562

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4002-M1L RSB Mini Pendants-Chain - 402562 - Capital Lighting, Inc.
Columbus, OH, USA
4002-M1L RSB Mini Pendants-Chain
402562
4002-M1L RSB Mini Pendants-Chain 402562
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Russet Bronze
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Riffled Tannin
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402562
Product Name 4002-M1L RSB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details