Capital Lighting, Inc. 4002-D5 RSB Mid. Chandeliers-Glass Down 402561

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Russet Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Russet Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4002-D5 RSB Mid. Chandeliers-Glass Down - 402561 - Capital Lighting, Inc.
Columbus, OH, USA
4002-D5 RSB Mid. Chandeliers-Glass Down
402561
4002-D5 RSB Mid. Chandeliers-Glass Down 402561
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Russet Bronze Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Riffled Tannin Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 23.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Russet Bronze
Product Name: Five Light Nook Chandelier
Category: Chandelier
Glass: Riffled Tannin
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402561
Product Name 4002-D5 RSB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details