PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Fired Bronze
Product Name: Five Light Nook Chandelier
Category: Chandelier
Glass: Birch
Safety Listing: Dry
Canopy: 7``Dx1.25``E
Chain: 6`
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 402547 |
| Product Name | 3966-D5 FB Mid. Chandeliers-Glass Down |
| Application | Residential |