Capital Lighting, Inc. 3966-FM FB Flush Mounts-Bowl Style 402544

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Fired Bronze Product Name: Flush Mount Category: Flush Mount Glass: Birch Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Fired Bronze Product Name: Flush Mount Category: Flush Mount Glass: Birch Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3966-FM FB Flush Mounts-Bowl Style - 402544 - Capital Lighting, Inc.
Columbus, OH, USA
3966-FM FB Flush Mounts-Bowl Style
402544
3966-FM FB Flush Mounts-Bowl Style 402544
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Fired Bronze Product Name: Flush Mount Category: Flush Mount Glass: Birch Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Fired Bronze
Product Name: Flush Mount
Category: Flush Mount
Glass: Birch
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402544
Product Name 3966-FM FB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details