Capital Lighting, Inc. 4002-1W RSB Sconces-Single Glass 402540

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Riffled Tannin Safety Listing: Damp Canopy: 5.5``Wx1.75``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Riffled Tannin Safety Listing: Damp Canopy: 5.5``Wx1.75``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
4002-1W RSB Sconces-Single Glass - 402540 - Capital Lighting, Inc.
Columbus, OH, USA
4002-1W RSB Sconces-Single Glass
402540
4002-1W RSB Sconces-Single Glass 402540
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Riffled Tannin Safety Listing: Damp Canopy: 5.5``Wx1.75``H Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Russet Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Riffled Tannin
Safety Listing: Damp
Canopy: 5.5``Wx1.75``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402540
Product Name 4002-1W RSB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details