Capital Lighting, Inc. 6005-M1L PW Mini Pendants-Chain 402539

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Mini Pendant Category: Mini Pendant Glass: Marbled Safety Listing: Dry Canopy: 6``Dx4``Einclu``Ding loop Chain: 2` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Mini Pendant Category: Mini Pendant Glass: Marbled Safety Listing: Dry Canopy: 6``Dx4``Einclu``Ding loop Chain: 2` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-M1L PW Mini Pendants-Chain - 402539 - Capital Lighting, Inc.
Columbus, OH, USA
6005-M1L PW Mini Pendants-Chain
402539
6005-M1L PW Mini Pendants-Chain 402539
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Mini Pendant Category: Mini Pendant Glass: Marbled Safety Listing: Dry Canopy: 6``Dx4``Einclu``Ding loop Chain: 2` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 59.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Marbled
Safety Listing: Dry
Canopy: 6``Dx4``Einclu``Dingloop
Chain: 2`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402539
Product Name 6005-M1L PW Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details