Capital Lighting, Inc. 7100-44 Exterior -Wall Mount 402454

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7100-44 Exterior -Wall Mount - 402454 - Capital Lighting, Inc.
Columbus, OH, USA
7100-44 Exterior -Wall Mount
402454
7100-44 Exterior -Wall Mount 402454
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Toasted Sienna
Product Name: One Light Wall Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402454
Product Name 7100-44 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details