PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Oiled Bronze
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 66
Speeds: 175/104/58 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5361
Airflow Efficienty: 81
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 402418 |
| Product Name | 43525-86 Fans-Ceiling Fans |