Capital Lighting, Inc. AJL-0157 Lamps-Table Lamps 402390

Description
PRODUCT DETAILS / SPECS Height: 43.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold, Silver and Brown Product Name: Hand Painted Brown
Description
PRODUCT DETAILS / SPECS Height: 43.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold, Silver and Brown Product Name: Hand Painted Brown

Suppliers

Company
Product
Description
Supplier Links
AJL-0157 Lamps-Table Lamps - 402390 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0157 Lamps-Table Lamps
402390
AJL-0157 Lamps-Table Lamps 402390
PRODUCT DETAILS / SPECS Height: 43.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold, Silver and Brown Product Name: Hand Painted Brown

PRODUCT DETAILS / SPECS
Height: 43.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gold, Silver and Brown
Product Name: Hand Painted Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402390
Product Name AJL-0157 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details