Capital Lighting, Inc. AJL-0349 Lamps-Table Lamps 402388

Description
PRODUCT DETAILS / SPECS Height: 23.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Peacocks Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 23.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Peacocks Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0349 Lamps-Table Lamps - 402388 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0349 Lamps-Table Lamps
402388
AJL-0349 Lamps-Table Lamps 402388
PRODUCT DETAILS / SPECS Height: 23.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Painted Peacocks Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 23.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Painted Peacocks
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402388
Product Name AJL-0349 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details