Capital Lighting, Inc. AJL-0172 Lamps-Table Lamps 402371

Description
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Burled Wood Product Name: Metallic Light Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Burled Wood Product Name: Metallic Light Gold Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0172 Lamps-Table Lamps - 402371 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0172 Lamps-Table Lamps
402371
AJL-0172 Lamps-Table Lamps 402371
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Burled Wood Product Name: Metallic Light Gold Shade

PRODUCT DETAILS / SPECS
Height: 42.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Burled Wood
Product Name: Metallic Light Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402371
Product Name AJL-0172 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details