Capital Lighting, Inc. AJL-0235 Lamps-Table Lamps 402339

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Glazed Mirror Capiz Product Name: Glass Capiz
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Glazed Mirror Capiz Product Name: Glass Capiz

Suppliers

Company
Product
Description
Supplier Links
AJL-0235 Lamps-Table Lamps - 402339 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0235 Lamps-Table Lamps
402339
AJL-0235 Lamps-Table Lamps 402339
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Glazed Mirror Capiz Product Name: Glass Capiz

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Glazed Mirror Capiz
Product Name: Glass Capiz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402339
Product Name AJL-0235 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details