Capital Lighting, Inc. 60-2892 Mid. Chandeliers-Glass Down 402270

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Copper Bronze Product Name: Five Light Chandelier UPC: 045923628924 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Copper Bronze Product Name: Five Light Chandelier UPC: 045923628924 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2892 Mid. Chandeliers-Glass Down - 402270 - Capital Lighting, Inc.
Columbus, OH, USA
60-2892 Mid. Chandeliers-Glass Down
402270
60-2892 Mid. Chandeliers-Glass Down 402270
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: T2 Qty: 5 Wattage: 13 Finish: Copper Bronze Product Name: Five Light Chandelier UPC: 045923628924 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: T2
Qty: 5
Wattage: 13
Finish: Copper Bronze
Product Name: Five Light Chandelier
UPC: 045923628924
Category: Chandeliers
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402270
Product Name 60-2892 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details