Capital Lighting, Inc. FR49458BNI Large Chandeliers-Drum Shade 402253

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 28.25 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 28.25 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49458BNI Large Chandeliers-Drum Shade - 402253 - Capital Lighting, Inc.
Columbus, OH, USA
FR49458BNI Large Chandeliers-Drum Shade
402253
FR49458BNI Large Chandeliers-Drum Shade 402253
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 28.25 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 28.25
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Brushed Nickel
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402253
Product Name FR49458BNI Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details