Capital Lighting, Inc. 60-998 Flush Mounts-Bowl Style 402230

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Bulb Type: T5 2G11 Qty: 2 Wattage: 36 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923609985 Category: Flush Mounts Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Bulb Type: T5 2G11 Qty: 2 Wattage: 36 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923609985 Category: Flush Mounts Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-998 Flush Mounts-Bowl Style - 402230 - Capital Lighting, Inc.
Columbus, OH, USA
60-998 Flush Mounts-Bowl Style
402230
60-998 Flush Mounts-Bowl Style 402230
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Bulb Type: T5 2G11 Qty: 2 Wattage: 36 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923609985 Category: Flush Mounts Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.00
Bulb
Type: T5 2G11
Qty: 2
Wattage: 36
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 045923609985
Category: Flush Mounts
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402230
Product Name 60-998 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details