Capital Lighting, Inc. FR49299PCM Large Chandeliers-Glass Shade 402209

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.75 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: Chandelier Category: Chandelier Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.75 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: Chandelier Category: Chandelier Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49299PCM Large Chandeliers-Glass Shade - 402209 - Capital Lighting, Inc.
Columbus, OH, USA
FR49299PCM Large Chandeliers-Glass Shade
402209
FR49299PCM Large Chandeliers-Glass Shade 402209
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.75 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: Chandelier Category: Chandelier Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 38.75
Bulb
Type: G-9
Qty: 12
Wattage: 40
Finish: Polished Chrome
Product Name: Chandelier
Category: Chandelier
Glass: Frosted Cubes
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402209
Product Name FR49299PCM Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details