Capital Lighting, Inc. FR49358SGC Mid. Chandeliers-Glass Up 402206

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 35.25 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 35.25 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49358SGC Mid. Chandeliers-Glass Up - 402206 - Capital Lighting, Inc.
Columbus, OH, USA
FR49358SGC Mid. Chandeliers-Glass Up
402206
FR49358SGC Mid. Chandeliers-Glass Up 402206
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 35.25 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 35.25
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Steel Graphite
Product Name: Chandelier
Category: Chandelier
Glass: Etched Opal Square
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402206
Product Name FR49358SGC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details