Capital Lighting, Inc. FR49359SGC Large Chandeliers-Glass Shade 402203

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 51.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 51.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49359SGC Large Chandeliers-Glass Shade - 402203 - Capital Lighting, Inc.
Columbus, OH, USA
FR49359SGC Large Chandeliers-Glass Shade
402203
FR49359SGC Large Chandeliers-Glass Shade 402203
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 51.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 51.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Steel Graphite
Product Name: Chandelier
Category: Chandelier
Glass: Etched Opal Square
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402203
Product Name FR49359SGC Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details