Capital Lighting, Inc. 60-2622 Flush Mounts-Bowl Style 402088

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923626227 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923626227 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2622 Flush Mounts-Bowl Style - 402088 - Capital Lighting, Inc.
Columbus, OH, USA
60-2622 Flush Mounts-Bowl Style
402088
60-2622 Flush Mounts-Bowl Style 402088
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923626227 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.12
Height: 5.37
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Flush Fixture
UPC: 045923626227
Category: Flush Fixture
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402088
Product Name 60-2622 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details