Capital Lighting, Inc. 60-2621 Flush Mounts-Bowl Style 402085

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923626210 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923626210 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2621 Flush Mounts-Bowl Style - 402085 - Capital Lighting, Inc.
Columbus, OH, USA
60-2621 Flush Mounts-Bowl Style
402085
60-2621 Flush Mounts-Bowl Style 402085
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923626210 Category: Flush Fixture Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 4.87
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Flush Fixture
UPC: 045923626210
Category: Flush Fixture
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402085
Product Name 60-2621 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details