Capital Lighting, Inc. 60-1035 Bathroom Fixtures-Three Lights 402083

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Wall Fixture UPC: 045923610356 Category: Wall Fixture Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Wall Fixture UPC: 045923610356 Category: Wall Fixture Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1035 Bathroom Fixtures-Three Lights - 402083 - Capital Lighting, Inc.
Columbus, OH, USA
60-1035 Bathroom Fixtures-Three Lights
402083
60-1035 Bathroom Fixtures-Three Lights 402083
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Wall Fixture UPC: 045923610356 Category: Wall Fixture Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sonoma Bronze
Product Name: Three Light Wall Fixture
UPC: 045923610356
Category: Wall Fixture
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402083
Product Name 60-1035 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details