Capital Lighting, Inc. N952013 Sconces-Triple Candle 401998

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Length 18.00 Extension: 8.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brass Weight: 7.7 Product Name: Three Light Sconce UPC: 840254027008 Category: Sconce Glass: Bohemian Crystal Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Length 18.00 Extension: 8.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brass Weight: 7.7 Product Name: Three Light Sconce UPC: 840254027008 Category: Sconce Glass: Bohemian Crystal Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N952013 Sconces-Triple Candle - 401998 - Capital Lighting, Inc.
Columbus, OH, USA
N952013 Sconces-Triple Candle
401998
N952013 Sconces-Triple Candle 401998
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.00 Length 18.00 Extension: 8.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brass Weight: 7.7 Product Name: Three Light Sconce UPC: 840254027008 Category: Sconce Glass: Bohemian Crystal Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 18.00
Length 18.00
Extension: 8.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brass
Weight: 7.7
Product Name: Three Light Sconce
UPC: 840254027008
Category: Sconce
Glass: Bohemian Crystal
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401998
Product Name N952013 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details