Capital Lighting, Inc. N952010 Sconces-Double Candle 401990

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 12.50 Length 12.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254026681 Category: Sconce Glass: Clear Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 12.50 Length 12.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254026681 Category: Sconce Glass: Clear Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N952010 Sconces-Double Candle - 401990 - Capital Lighting, Inc.
Columbus, OH, USA
N952010 Sconces-Double Candle
401990
N952010 Sconces-Double Candle 401990
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 12.50 Length 12.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254026681 Category: Sconce Glass: Clear Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 12.50
Length 12.50
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Product Name: Two Light Sconce
UPC: 840254026681
Category: Sconce
Glass: Clear
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401990
Product Name N952010 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details