Capital Lighting, Inc. N952861 Sconces-Double Candle 401977

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.00 Length 23.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Sconce UPC: 840254029392 Category: Sconce Glass: Clear and Rock Crystal Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.00 Length 23.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Sconce UPC: 840254029392 Category: Sconce Glass: Clear and Rock Crystal Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N952861 Sconces-Double Candle - 401977 - Capital Lighting, Inc.
Columbus, OH, USA
N952861 Sconces-Double Candle
401977
N952861 Sconces-Double Candle 401977
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.00 Length 23.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Sconce UPC: 840254029392 Category: Sconce Glass: Clear and Rock Crystal Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 23.00
Length 23.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Sconce
UPC: 840254029392
Category: Sconce
Glass: Clear and Rock Crystal
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401977
Product Name N952861 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details