Capital Lighting, Inc. 14993 Large Chandeliers-Glass Shade 401297

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 45.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: tbd Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 45.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: tbd Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
14993 Large Chandeliers-Glass Shade - 401297 - Capital Lighting, Inc.
Columbus, OH, USA
14993 Large Chandeliers-Glass Shade
401297
14993 Large Chandeliers-Glass Shade 401297
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 45.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: tbd Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 45.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: tbd
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401297
Product Name 14993 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details