Capital Lighting, Inc. 17537 Sconces-Triple Glass 401290

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
17537 Sconces-Triple Glass - 401290 - Capital Lighting, Inc.
Columbus, OH, USA
17537 Sconces-Triple Glass
401290
17537 Sconces-Triple Glass 401290
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 15
Finish: Bronze
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401290
Product Name 17537 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details