Capital Lighting, Inc. 32479 Lamps-Accent Lamps 401278

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
32479 Lamps-Accent Lamps - 401278 - Capital Lighting, Inc.
Columbus, OH, USA
32479 Lamps-Accent Lamps
401278
32479 Lamps-Accent Lamps 401278
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: tbd
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401278
Product Name 32479 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details