Capital Lighting, Inc. 52378 Pendants-Other 401263

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 41.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 41.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
52378 Pendants-Other - 401263 - Capital Lighting, Inc.
Columbus, OH, USA
52378 Pendants-Other
401263
52378 Pendants-Other 401263
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 41.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: tbd Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 41.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: tbd
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401263
Product Name 52378 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details