Capital Lighting, Inc. 61071 Mid. Chandeliers-Glass Down 401260

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
61071 Mid. Chandeliers-Glass Down - 401260 - Capital Lighting, Inc.
Columbus, OH, USA
61071 Mid. Chandeliers-Glass Down
401260
61071 Mid. Chandeliers-Glass Down 401260
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brown
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401260
Product Name 61071 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details