Capital Lighting, Inc. 99769 Pendants-Bowl Style 401228

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 51.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: tbd Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 51.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: tbd Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99769 Pendants-Bowl Style - 401228 - Capital Lighting, Inc.
Columbus, OH, USA
99769 Pendants-Bowl Style
401228
99769 Pendants-Bowl Style 401228
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 51.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: tbd Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 51.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: tbd
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401228
Product Name 99769 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details