Capital Lighting, Inc. 99245 Fans-Light Kits 401223

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: TBD Qty: 3 Finish: Beige Product Name: Three Light Replacement Shade Category: Replacement Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: TBD Qty: 3 Finish: Beige Product Name: Three Light Replacement Shade Category: Replacement Shade

Suppliers

Company
Product
Description
Supplier Links
99245 Fans-Light Kits - 401223 - Capital Lighting, Inc.
Columbus, OH, USA
99245 Fans-Light Kits
401223
99245 Fans-Light Kits 401223
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Bulb Type: TBD Qty: 3 Finish: Beige Product Name: Three Light Replacement Shade Category: Replacement Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.00
Bulb
Type: TBD
Qty: 3
Finish: Beige
Product Name: Three Light Replacement Shade
Category: Replacement Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401223
Product Name 99245 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details