Capital Lighting, Inc. 82387 Mini Pendants-Rod 401215

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82387 Mini Pendants-Rod - 401215 - Capital Lighting, Inc.
Columbus, OH, USA
82387 Mini Pendants-Rod
401215
82387 Mini Pendants-Rod 401215
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: tbd
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401215
Product Name 82387 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details