Capital Lighting, Inc. 82411 Semi-Flush Mts.-Bowl Style 401207

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Cfl Qty: 3 Wattage: 18 Finish: tbd Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Cfl Qty: 3 Wattage: 18 Finish: tbd Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82411 Semi-Flush Mts.-Bowl Style - 401207 - Capital Lighting, Inc.
Columbus, OH, USA
82411 Semi-Flush Mts.-Bowl Style
401207
82411 Semi-Flush Mts.-Bowl Style 401207
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Cfl Qty: 3 Wattage: 18 Finish: tbd Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Cfl
Qty: 3
Wattage: 18
Finish: tbd
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401207
Product Name 82411 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details